UCC2806DWG4 Semiconductors - ICs by Texas Instruments

PWM CONTROLLER SMD 2806 SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Input Voltage 14.5V
Output Voltage 11.9V
Output Current 100mA
Supply Voltage Min 8V
Supply Voltage Max 14.5V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 1MHz
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 2806
Controller Type PWM
IC Generic Number 2806
Input Current 1mA
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Power Supply IC Type PWM controller
Supply Voltage Range 8V to 14.5V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC2806DWG4?

Additional datasheets, footprints and schematics for UCC2806DWG4 are listed on our Part Details page. You can also find images and similar parts to UCC2806DWG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC2806DWG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2806DWG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC2806DWG4 fall under?

The UCC2806DWG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC2806DWG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2806DWG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC2806DWG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC2806DWG4 have stock available?

There is no stock from authorised distributors for UCC2806DWG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC2806DWG4 often in real-time on the comparison pages.

What if I can't find stock of UCC2806DWG4?

You can fill out our help required form which you can use to request a quote for UCC2806DWG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay