UCC28060DG4 Semiconductors - ICs by Texas Instruments

PFC CONTROLLER DUAL PHASE SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

UVLO 12.6V
Supply Voltage Min 14V
Supply Voltage Max 21V
Startup Current 200µA
Operating Supply Current 5mA
Controller IC Case Style SOIC
No. of Pins 16Pins
Duty Cycle (%) 100%
Frequency 0.5MHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 28060
Input Voltage Max 6V
No. of Outputs 2Outputs
Operating Temperature Range -40°C to +125°C
Output Current Max 25mA
Output Voltage Max 15V
Supply Voltage Range 14V to 21V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC28060DG4?

Additional datasheets, footprints and schematics for UCC28060DG4 are listed on our Part Details page. You can also find images and similar parts to UCC28060DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC28060DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28060DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC28060DG4 fall under?

The UCC28060DG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC28060DG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28060DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UCC28060DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC28060DG4 have stock available?

There is no stock from authorised distributors for UCC28060DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC28060DG4 often in real-time on the comparison pages.

What if I can't find stock of UCC28060DG4?

You can fill out our help required form which you can use to request a quote for UCC28060DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay