Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$2.19
|
18
in stock
|
Buy Now |
Input Voltage | 2.5V |
---|---|
Output Voltage | 1V |
Output Current | 1A |
Supply Voltage Min | 0V |
Supply Voltage Max | 10V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Power Dissipation Pd | 1W |
Supply Voltage Range | 0V to 10V |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UCC2801N.?
Additional datasheets, footprints and schematics for UCC2801N. are listed on our Part Details page. You can also find images and similar parts to UCC2801N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2801N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2801N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2801N. fall under?
The UCC2801N. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2801N. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2801N. you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2801N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2801N. have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for UCC2801N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2801N. often in real-time on the comparison pages.
What if I can't find stock of UCC2801N.?
You can fill out our help required form which you can use to request a quote for UCC2801N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.