UCC28019P Semiconductors - ICs by Texas Instruments

IC PFC CONTROLLER CCM SMD PDIP8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$0.89
210
in stock
Buy Now
Logo for element14
element14
from US$1.82
210
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

UVLO 10.5V
Supply Voltage Min 5V
Supply Voltage Max 20V
Startup Current 100µA
Operating Supply Current 7mA
Controller IC Case Style DIP
No. of Pins 8Pins
Duty Cycle (%) 97%
Frequency 65kHz
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 28019
Controller Type Power Factor
Input Voltage Max 22V
Operating Temperature Range -55°C to +150°C
Output Current Max 1.5A
Output Type Push Pull
Output Voltage Max 12.5V
Supply Voltage Range 5V to 20V
Termination Type Through Hole
Voltage Regulator Type Ccm Pfc Controller

Alternative Descriptions

IC, PFC CONTROLLER, CCM, SMD, PDIP8 | element14
Ic, Pfc Controller, Ccm, Smd, Pdip8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC28019P?

Additional datasheets, footprints and schematics for UCC28019P are listed on our Part Details page. You can also find images and similar parts to UCC28019P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC28019P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28019P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC28019P fall under?

The UCC28019P is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UCC28019P when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28019P you can contact the distributor directly for product support, shipping queries etc.

Is the UCC28019P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC28019P have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for UCC28019P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC28019P often in real-time on the comparison pages.

What if I can't find stock of UCC28019P?

You can fill out our help required form which you can use to request a quote for UCC28019P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay