Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | UCC28019A |
Kit Application Type | Power Management |
Application Sub Type | Power Factor Correction (PFC) |
Kit Contents | Evaluation Module UCC28019A |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Output Under-Voltage Protection AC Input Brown-Out Protection Enhanced Dynamic Response |
UCC28019AEVM Evaluation Module | Texas Instruments |
Evaluation Module, Power Management | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC28019AEVM?
Additional datasheets, footprints and schematics for UCC28019AEVM are listed on our Part Details page. You can also find images and similar parts to UCC28019AEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC28019AEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC28019AEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC28019AEVM fall under?
The UCC28019AEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to UCC28019AEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC28019AEVM you can contact the distributor directly for product support, shipping queries etc.
Is the UCC28019AEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC28019AEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC28019AEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC28019AEVM often in real-time on the comparison pages.
What if I can't find stock of UCC28019AEVM?
You can fill out our help required form which you can use to request a quote for UCC28019AEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.