Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | SOT-23 |
No. of Pins | 5Pins |
Input Delay | 13ns |
Output Delay | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | IGBT MOSFET |
Module Configuration | Inverting Non Inverting |
4-A/4-A single-channel gate driver with 5-V UVLO and negative input voltage handling | Texas Instruments |
Ic, Mosfet Drive, Sot-23-5 | Newark Electronics |
IC, MOSFET DRIVE, SOT-23-5 | element14 |
Where can I find additional details, specifications and documents for a UCC27517ADBVT?
Additional datasheets, footprints and schematics for UCC27517ADBVT are listed on our Part Details page. You can also find images and similar parts to UCC27517ADBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27517ADBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27517ADBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27517ADBVT fall under?
The UCC27517ADBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27517ADBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27517ADBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27517ADBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27517ADBVT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC27517ADBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27517ADBVT often in real-time on the comparison pages.
What if I can't find stock of UCC27517ADBVT?
You can fill out our help required form which you can use to request a quote for UCC27517ADBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.