Driver Configuration | Low Side |
---|---|
Peak Output Current | 8A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 13ns |
Output Delay | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 140°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Low Side |
Module Configuration | Inverting Non Inverting |
Operating Temperature Range | -40°C to +140°C |
Output Resistance | 5ohm |
Supply Voltage Range | 4.5V to 18V |
4-A/8-A single-channel gate driver with 5-V UVLO, split outputs, and 13-ns Prop delay | Texas Instruments |
MOSFET Driver 4A/8A Low-Side SOT23-6 | RS |
Ic, Mosfet Driver, Low Side, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC27511DBVT?
Additional datasheets, footprints and schematics for UCC27511DBVT are listed on our Part Details page. You can also find images and similar parts to UCC27511DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27511DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27511DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27511DBVT fall under?
The UCC27511DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27511DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27511DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27511DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27511DBVT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC27511DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27511DBVT often in real-time on the comparison pages.
What if I can't find stock of UCC27511DBVT?
You can fill out our help required form which you can use to request a quote for UCC27511DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.