Options for Price Comparison
Distributor Statistics for UCC27425D
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for UCC27425D
Details for UCC27425D by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
MOSFET DRIVER DUAL LOW-SIDE SOIC-8
UCC27425D image

UCC27425D by Texas Instruments

MOSFET DRIVER DUAL LOW-SIDE SOIC-8
Features
20-ns Typical Rise and 15-ns Typical Fall Times with 1.8-nF Load
4-V to 15-V Supply Voltage
Available in Thermally Enhanced MSOP PowerPADu2122 Package
Dual Outputs Can Be Paralleled for Higher Drive Current
Enable Functions for Each Driver
High Current Drive Capability of u00b14 A
Industry-Standard Pin-Out
Rated From u201340u00b0C to 125u00b0C
TTL/CMOS Compatible Inputs Independent of Supply Voltage
Typical Propagation Delay Times of 25 ns with Input Falling and 35 ns with Input Rising
Unique BiPolar and CMOS True Drive Output Stage Provides High Current at MOSFET Miller Thresholds
Part Information
UCC27425D image
RoHS Compliant
Description
The UCC2742x family of high-speed dual MOSFET drivers can deliver large peak currents into capacitive loads. Three standard logic options are offered – dual-inverting, dual-noninverting, and one-inverting and one-noninverting driver. The thermally enhanced 8-pin PowerPAD™ MSOP package (DGN) drastically lowers the thermal resistance to improve long-term reliability. It is also offered in the standard SOIC-8 (D) or PDIP-8 (P) packages. Using a design that inherently minimizes shootthrough current, these drivers deliver 4A of current where it is needed most at the Miller plateau region during the MOSFET switching transition. A unique BiPolar and MOSFET hybrid output stage in parallel also allows efficient current sourcing and sinking at low supply voltages. The UCC2742x provides enable (ENB) functions to have better control of the operation of the driver applications. ENBA and ENBB are implemented on pins 1 and 8 which were previously left unused in the industry standard pin-out. They are internally pulled up to VDD for active high logic and can be left open for standard operation.
Specifications
Driver Configuration:
Low Side
Peak Output Current:
4A
Supply Voltage Min:
4V
Supply Voltage Max:
15V
Driver Case Style:
SOIC
No. of Pins:
8Pins
Input Delay:
-
Output Delay:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (27-Jun-2018)
Alternate Descriptions
MOSFET DRVR 4A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC Tube Avnet America
MOSFET DRVR 4A 2-OUT Lo Side Inv/Non-Inv 8-Pin SOIC Tube Avnet Europe