Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
170
in stock
|
Buy Now | |
Texas Instruments
from US$0.38
|
9,471
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
1,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
836
in stock
|
Buy Now | |
element14
from US$0.57
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 15V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Non-inverting 4-A/4-A dual-channel low side gate driver | Texas Instruments |
IC: driver | Transfer Multisort Elektronik |
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8 | element14 |
Mosfet Driver, Dual, Low Side, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC27324DR?
Additional datasheets, footprints and schematics for UCC27324DR are listed on our Part Details page. You can also find images and similar parts to UCC27324DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC27324DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC27324DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC27324DR fall under?
The UCC27324DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC27324DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC27324DR you can contact the distributor directly for product support, shipping queries etc.
Is the UCC27324DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC27324DR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for UCC27324DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC27324DR often in real-time on the comparison pages.
What if I can't find stock of UCC27324DR?
You can fill out our help required form which you can use to request a quote for UCC27324DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.