Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.91
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$8.91
|
-
|
Buy Now |
Motor Type | DC Brushless |
---|---|
No. of Outputs | 6Outputs |
Output Current | 2mA |
Output Voltage | 5.2V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 11V |
Supply Voltage Max | 14.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | Motor |
Drive Configuration | 3 Phase |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 200mA |
Output Type | Frequency |
Output Voltage Max | 5.1V |
Supply Voltage Range | 11V to 14.5V |
Termination Type | Surface Mount Device |
3-phase sensored trapezoidal BLDC controller for -40°C to +85°C applications | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC2626PW?
Additional datasheets, footprints and schematics for UCC2626PW are listed on our Part Details page. You can also find images and similar parts to UCC2626PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2626PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2626PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2626PW fall under?
The UCC2626PW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC2626PW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2626PW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2626PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2626PW have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC2626PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2626PW often in real-time on the comparison pages.
What if I can't find stock of UCC2626PW?
You can fill out our help required form which you can use to request a quote for UCC2626PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.