Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.90
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.90
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | 600mV |
Output Current | 1A |
Supply Voltage Min | 7.3V |
Supply Voltage Max | 15V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 100kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
15V, 1A Micropower voltage mode PWM controller, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC2581D?
Additional datasheets, footprints and schematics for UCC2581D are listed on our Part Details page. You can also find images and similar parts to UCC2581D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC2581D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC2581D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC2581D fall under?
The UCC2581D is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC2581D when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC2581D you can contact the distributor directly for product support, shipping queries etc.
Is the UCC2581D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC2581D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC2581D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC2581D often in real-time on the comparison pages.
What if I can't find stock of UCC2581D?
You can fill out our help required form which you can use to request a quote for UCC2581D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.