Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.86
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.86
|
9,165
in stock
|
Buy Now |
Topology | Flyback |
---|---|
Input Voltage Min | 12V |
Input Voltage Max | 75V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | VSON |
No. of Pins | 8Pins |
Output Current | 200mA |
Output Voltage Min | - |
Output Voltage Max | 48V |
Switching Frequency | 380kHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Internal 2ms Duration Soft Start 380Khz Switching Frequency Voltage Mode Control |
IC Function | DC-DC Converters High Density Isolated Standby Bias Supplies |
IC Package Type | VSON |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 100V |
Supply Voltage Min | 12V |
12V to 105V Input, 0.2A Output Switching Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a UCC25230DRMT?
Additional datasheets, footprints and schematics for UCC25230DRMT are listed on our Part Details page. You can also find images and similar parts to UCC25230DRMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC25230DRMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC25230DRMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC25230DRMT fall under?
The UCC25230DRMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UCC25230DRMT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC25230DRMT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC25230DRMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC25230DRMT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UCC25230DRMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC25230DRMT often in real-time on the comparison pages.
What if I can't find stock of UCC25230DRMT?
You can fill out our help required form which you can use to request a quote for UCC25230DRMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.