Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Power Management |
---|---|
Supply Voltage Min | 3.75V |
Supply Voltage Max | 28V |
IC Package Type | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Synchronous rectifier controller With Ultra-Low Standby current | Texas Instruments |
Sync Rectifier Controller, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC24636DBVT?
Additional datasheets, footprints and schematics for UCC24636DBVT are listed on our Part Details page. You can also find images and similar parts to UCC24636DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC24636DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC24636DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC24636DBVT fall under?
The UCC24636DBVT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to UCC24636DBVT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC24636DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC24636DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC24636DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC24636DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC24636DBVT often in real-time on the comparison pages.
What if I can't find stock of UCC24636DBVT?
You can fill out our help required form which you can use to request a quote for UCC24636DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.