Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 3.75V |
Supply Voltage Max | 28V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Synchronous rectifier controller With Ultra Low Standby current | Texas Instruments |
Mosfet Driver, High Side, Sot-23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC24630DBVT?
Additional datasheets, footprints and schematics for UCC24630DBVT are listed on our Part Details page. You can also find images and similar parts to UCC24630DBVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC24630DBVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC24630DBVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC24630DBVT fall under?
The UCC24630DBVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC24630DBVT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC24630DBVT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC24630DBVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC24630DBVT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC24630DBVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC24630DBVT often in real-time on the comparison pages.
What if I can't find stock of UCC24630DBVT?
You can fill out our help required form which you can use to request a quote for UCC24630DBVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.