Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Driver Case Style | WSOIC |
No. of Pins | 16Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC: driver | Transfer Multisort Elektronik |
Isolated Gate Driver, 2-Ch, 6A, Wsoic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UCC21521CDW?
Additional datasheets, footprints and schematics for UCC21521CDW are listed on our Part Details page. You can also find images and similar parts to UCC21521CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC21521CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC21521CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC21521CDW fall under?
The UCC21521CDW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC21521CDW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21521CDW you can contact the distributor directly for product support, shipping queries etc.
Is the UCC21521CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC21521CDW have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC21521CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC21521CDW often in real-time on the comparison pages.
What if I can't find stock of UCC21521CDW?
You can fill out our help required form which you can use to request a quote for UCC21521CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.