UCC21520ADW Semiconductors - ICs by Texas Instruments

ISOLATED GATE DRIVER 2CH WSOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCC21520 is an isolated dual-channel gate driver with 4-A source and 6-A sink peak current. It is designed to drive power MOSFETs, IGBTs, and SiC MOSFETs up to 5-MHz with best-in-class propagation delay and pulse-width distortion. The input side is isolated from the two output drivers by a 5.7-kVRMS reinforced isolation barrier, with a minimum of 100-V/ns common-mode transient immunity (CMTI). Internal functional isolation between the two secondary-side drivers allows a working voltage of up to 1500 VDC. This driver can be configured as two low-side drivers, two high-side drivers, or a half-bridge driver with programmable dead time (DT). A disable pin shuts down both outputs simultaneously when it is set high, and allows normal operation when left open or grounded. As a fail-safe measure, primary-side logic failures force both outputs low. The device accepts VDD supply voltages up to 25 V. A wide input VCCI range from 3 V to 18 V makes the driver suitable for interfacing with both analog and digital controllers. All the supply voltage pins have under voltage lock-out (UVLO) protection. With all these advanced features, the UCC21520 enables high efficiency, high power density, and robustness in a wide variety of power applications.

Where to Buy

Prices starting from US$3.93

Distributor Stock
Logo for Farnell
Farnell
from US$6.24
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.93
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.79
-
Buy Now
Logo for element14
element14
from US$5.88
-
Buy Now

Specifications

Driver Configuration Half Bridge
Peak Output Current 6A
Supply Voltage Min 3V
Supply Voltage Max 18V
Driver Case Style WSOIC
No. of Pins 16Pins
Input Delay 19ns
Output Delay 19ns
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

IC: driver | Transfer Multisort Elektronik
Isolated Gate Driver, 2Ch, Wsoic-16 | Newark Electronics
ISOLATED GATE DRIVER, 2CH, WSOIC-16 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC21520ADW?

Additional datasheets, footprints and schematics for UCC21520ADW are listed on our Part Details page. You can also find images and similar parts to UCC21520ADW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC21520ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC21520ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC21520ADW fall under?

The UCC21520ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UCC21520ADW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21520ADW you can contact the distributor directly for product support, shipping queries etc.

Is the UCC21520ADW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC21520ADW have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC21520ADW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC21520ADW often in real-time on the comparison pages.

What if I can't find stock of UCC21520ADW?

You can fill out our help required form which you can use to request a quote for UCC21520ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay