Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 6A |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Driver Case Style | VLGA |
No. of Pins | 13Pins |
Input Delay | 19ns |
Output Delay | 19ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mosfet/Igbt Driver, Half Bridge, Vlga-13 | Newark Electronics |
MOSFET/IGBT DRIVER, HALF BRIDGE, VLGA-13 | element14 |
Where can I find additional details, specifications and documents for a UCC21225ANPLT?
Additional datasheets, footprints and schematics for UCC21225ANPLT are listed on our Part Details page. You can also find images and similar parts to UCC21225ANPLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UCC21225ANPLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC21225ANPLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UCC21225ANPLT fall under?
The UCC21225ANPLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UCC21225ANPLT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UCC21225ANPLT you can contact the distributor directly for product support, shipping queries etc.
Is the UCC21225ANPLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UCC21225ANPLT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UCC21225ANPLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UCC21225ANPLT often in real-time on the comparison pages.
What if I can't find stock of UCC21225ANPLT?
You can fill out our help required form which you can use to request a quote for UCC21225ANPLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.