UCC20225NPLT Semiconductors - ICs by Texas Instruments

MOSFET DRIVER HALF BRIDGE VLGA-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Driver Configuration Half Bridge
Peak Output Current 6A
Supply Voltage Min 3V
Supply Voltage Max 18V
Driver Case Style VLGA
No. of Pins 8Pins
Input Delay -
Output Delay -
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UCC20225NPLT?

Additional datasheets, footprints and schematics for UCC20225NPLT are listed on our Part Details page. You can also find images and similar parts to UCC20225NPLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UCC20225NPLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UCC20225NPLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UCC20225NPLT fall under?

The UCC20225NPLT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UCC20225NPLT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UCC20225NPLT you can contact the distributor directly for product support, shipping queries etc.

Is the UCC20225NPLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UCC20225NPLT have stock available?

There is no stock from authorised distributors for UCC20225NPLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UCC20225NPLT often in real-time on the comparison pages.

What if I can't find stock of UCC20225NPLT?

You can fill out our help required form which you can use to request a quote for UCC20225NPLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay