UC3906N Semiconductors - ICs by Unitrode

IC BATTERY CHARGER 3906 DIP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.55

Distributor Stock
Logo for RS
RS
from US$8.44
1,146
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$9.10
85
in stock
Buy Now
Logo for element14
element14
from US$5.01
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.99
-
Buy Now
Logo for Farnell
Farnell
from US$2.55
-
Buy Now

Specifications

Battery Type Lead Acid
Input Voltage 40V
Battery Charge Voltage -
Charge Current Max 2A
Battery IC Case Style DIP
No. of Pins 16Pins
No. of Series Cells -
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 3906
Battery Management Function Charge Controller
IC Generic Number 3906
IC Temperature Range Commercial
Logic Function Number 3906
Operating Temperature Range 0°C to +70°C
Output Current Max 0.04A
Output Voltage 0.45V
Power Supply IC Type Battery charger
Termination Type Through Hole

Alternative Descriptions

IC, BATTERY CHARGER, 3906, DIP16 | element14


UC3906N Semiconductors - ICs by Texas Instruments

BATTERY CHARGER LEAD-ACID 2A DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Battery Type Lead Acid
Input Voltage 40V
Battery Charge Voltage -
Charge Current Max 2A
Battery IC Case Style DIP
No. of Pins 16Pins
No. of Series Cells 4
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Battery Linear Charge Management,UC3906N | RS
IC: PMIC | Transfer Multisort Elektronik
Linear Lead-Acid Battery Charger | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3906N?

Additional datasheets, footprints and schematics for UC3906N are listed on our Part Details page. You can also find images and similar parts to UC3906N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3906N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3906N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3906N fall under?

The UC3906N is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.

Can I view similar or alternative parts?

You can view similar parts to UC3906N when available in the Battery Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3906N you can contact the distributor directly for product support, shipping queries etc.

Is the UC3906N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3906N have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3906N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3906N often in real-time on the comparison pages.

What if I can't find stock of UC3906N?

You can fill out our help required form which you can use to request a quote for UC3906N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay