Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Input Voltage | - |
---|---|
Output Voltage | 1.7V |
Output Current | 500mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 20V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3865 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 200mA |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 20V |
Switch Output Current Isw Max | 200mA |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UC3865N?
Additional datasheets, footprints and schematics for UC3865N are listed on our Part Details page. You can also find images and similar parts to UC3865N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3865N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3865N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3865N fall under?
The UC3865N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3865N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3865N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3865N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3865N have stock available?
There is no stock from authorised distributors for UC3865N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3865N often in real-time on the comparison pages.
What if I can't find stock of UC3865N?
You can fill out our help required form which you can use to request a quote for UC3865N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.