UC3854BN Semiconductors - ICs by Unitrode

HIGH POWER FACTOR REG 3854 DIP16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.83

Distributor Stock
Logo for RS
RS
from US$4.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.16
-
Buy Now
Logo for element14
element14
from US$3.67
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.27
-
Buy Now
Logo for Farnell
Farnell
from US$1.83
-
Buy Now

Specifications

UVLO -
Supply Voltage Min 10V
Supply Voltage Max 20V
Startup Current 250µA
Operating Supply Current 12mA
Controller IC Case Style DIP
No. of Pins 16Pins
Duty Cycle (%) -
Frequency -
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (15-Jan-2018)
Base Number 3854
IC Generic Number 3854
IC Temperature Range Commercial
Input Voltage Max 11V
Logic Function Number 3854
No. of Outputs 1Outputs
Operating Temperature Range 0°C to +70°C
Output Current Max 1A
Output Voltage 12.8V
Primary Input Voltage 20V
Termination Type Through Hole

Alternative Descriptions

HIGH POWER FACTOR REG, 3854, DIP16 | Farnell


UC3854BN Semiconductors - ICs by Texas Instruments

IC CONTROLLER 16DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

UVLO 10.5V
Supply Voltage Min 10V
Supply Voltage Max 20V
Startup Current 250µA
Operating Supply Current 12mA
Controller IC Case Style DIP
No. of Pins 16Pins
Duty Cycle (%) 95%
Frequency 200kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 10V to 20V

Alternative Descriptions

High Power Factor Preregulator, UC3854BN | RS
Ic, Controller 16Dip | Newark Electronics
Enhanced bipolar CCM PFC controller with 10.5V/10V UVLO, 0°C to 70°C | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3854BN?

Additional datasheets, footprints and schematics for UC3854BN are listed on our Part Details page. You can also find images and similar parts to UC3854BN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3854BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3854BN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3854BN fall under?

The UC3854BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3854BN when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854BN you can contact the distributor directly for product support, shipping queries etc.

Is the UC3854BN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3854BN have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3854BN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3854BN often in real-time on the comparison pages.

What if I can't find stock of UC3854BN?

You can fill out our help required form which you can use to request a quote for UC3854BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay