Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
UVLO | 16V |
---|---|
Supply Voltage Min | 10V |
Supply Voltage Max | 20V |
Startup Current | 250µA |
Operating Supply Current | 12mA |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Duty Cycle (%) | 95% |
RoHS Compliant | Yes |
High Power Factor Preregulator, UC3854AN | RS |
Enhanced bipolar CCM PFC controller with 16V/10V UVLO for 50Hz-400Hz line freq., 0°C to 70°C | Texas Instruments |
Ic, Pfc Pre-Regulator, 10V To 20V, Dip16 | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3854AN?
Additional datasheets, footprints and schematics for UC3854AN are listed on our Part Details page. You can also find images and similar parts to UC3854AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3854AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3854AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3854AN fall under?
The UC3854AN is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.
Can I view similar or alternative parts?
You can view similar parts to UC3854AN when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3854AN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3854AN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UC3854AN have stock available?
Authorised distributors including RS, element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for UC3854AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3854AN often in real-time on the comparison pages.
What if I can't find stock of UC3854AN?
You can fill out our help required form which you can use to request a quote for UC3854AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.