Options for Price Comparison
Distributor Statistics for UC3854ADWG4
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

UC3854ADWG4

Loading...
Loading Results for UC3854ADWG4
Details for UC3854ADWG4 by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Power Management
POWER-FACTOR PREREG 3854 SOIC16
UC3854ADWG4 image

UC3854ADWG4 by Texas Instruments

POWER-FACTOR PREREG 3854 SOIC16

Part Information

UC3854ADWG4 image
RoHS Compliant

Technical Specifications

UVLO:
16V
Supply Voltage Min:
10V
Supply Voltage Max:
20V
Startup Current:
250µA
Operating Supply Current:
12mA
Controller IC Case Style:
SOIC
No. of Pins:
16Pins
Duty Cycle (%):
95%
Frequency:
102kHz
Operating Temperature Min:
0°C
Operating Temperature Max:
70°C
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
3854
IC Generic Number:
3854
IC Temperature Range:
Commercial
Input Voltage Max:
11V
No. of Outputs:
1Outputs
Operating Temperature Range:
0°C to +70°C
Output Voltage:
12.8V
Output Voltage Max:
18V
Supply Voltage Range:
10V to 20V
Termination Type:
Surface Mount Device