Input Voltage | 15V |
---|---|
Output Voltage | 13.5V |
Output Current | 100mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | DIP |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3846 |
Controller Type | PWM |
IC Generic Number | 3846 |
IC Temperature Range | Commercial |
Logic Function Number | 3846 |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.5A |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8V to 40V |
Termination Type | Through Hole |
Input Voltage | 15V |
---|---|
Output Voltage | 13.5V |
Output Current | 500mA |
Supply Voltage Min | 7.7V |
Supply Voltage Max | 40V |
Controller IC Case Style | PDIP |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3846 |
Controller Type | PWM |
Operating Temperature Range | 0°C to +70°C |
Output Type | Totem Pole |
Output Voltage Max | 5.2V |
Power Dissipation Pd | 1W |
Supply Voltage Range | 8V to 40V |
Termination Type | Surface Mount Device |
Pwm Controller, 500Khz, 7.7V-40V, Pdip16 | Newark Electronics |
PWM CONTROLLER, 500KHZ, 7.7V-40V, PDIP16 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller, UC3846N | RS |
Dual ended 500KHz current mode PWM controller, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3846N?
Additional datasheets, footprints and schematics for UC3846N are listed on our Part Details page. You can also find images and similar parts to UC3846N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3846N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3846N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3846N fall under?
The UC3846N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3846N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3846N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3846N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3846N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for UC3846N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3846N often in real-time on the comparison pages.
What if I can't find stock of UC3846N?
You can fill out our help required form which you can use to request a quote for UC3846N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.