Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.30
|
918
in stock
|
Buy Now | |
element14
from US$4.21
|
987
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
918
in stock
|
Buy Now | |
Micros
from US$3.07
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.31
|
25
in stock
|
Buy Now | |
Texas Instruments
from US$1.63
|
-
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5.1V |
Output Current | 500A |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3846 |
Controller Type | PWM |
IC Generic Number | 3846 |
IC Temperature Range | Commercial |
Logic Function Number | 3846 |
Operating Temperature Range | 0°C to +70°C |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 8V to 40V |
Termination Type | Surface Mount Device |
IC, CURRENT MODE PWM CTRL, 40V, 16-SOIC | element14 |
Ic, Current Mode Pwm Ctrl, 40V, 16-Soic | Newark Electronics |
Current Mode PWM Controller, UVLO On/Off 7.7/6.95V, Duty Cycle 50% max, 0÷70°C | Micros |
IC: PMIC | Transfer Multisort Elektronik |
Dual ended 500KHz current mode PWM controller, 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3846DW?
Additional datasheets, footprints and schematics for UC3846DW are listed on our Part Details page. You can also find images and similar parts to UC3846DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3846DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3846DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3846DW fall under?
The UC3846DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3846DW when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3846DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC3846DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3846DW have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Micros and Transfer Multisort Elektronik have stock available or on a lead time for UC3846DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3846DW often in real-time on the comparison pages.
What if I can't find stock of UC3846DW?
You can fill out our help required form which you can use to request a quote for UC3846DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.