Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 25V |
---|---|
Output Voltage | 13.5V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 450kHz |
Product Range | - |
Current Mode Pwm Controller, 25V, 8-Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3845D8?
Additional datasheets, footprints and schematics for UC3845D8 are listed on our Part Details page. You can also find images and similar parts to UC3845D8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845D8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845D8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845D8 fall under?
The UC3845D8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3845D8 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845D8 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845D8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3845D8 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for UC3845D8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845D8 often in real-time on the comparison pages.
What if I can't find stock of UC3845D8?
You can fill out our help required form which you can use to request a quote for UC3845D8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.