Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
2,246
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
2,580
in stock
|
Buy Now | |
element14
from US$0.51
|
2,246
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | 1A |
Supply Voltage Min | 11V |
Supply Voltage Max | 30V |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
IC: PMIC | Transfer Multisort Elektronik |
PWM CONTROLLER, 500KHZ, 15V, SOIC-8 | element14 |
Pwm Controller, 500Khz, 15V, Soic-8 | Newark Electronics |
UC3845B Series 30 V 500 kHz High Performance Current Mode PWM Controller-SO-8 | Future Electronics |
Current Mode PWM Controller 1A 8-Pin SO N | Avnet America |
Where can I find additional details, specifications and documents for a UC3845BD1?
Additional datasheets, footprints and schematics for UC3845BD1 are listed on our Part Details page. You can also find images and similar parts to UC3845BD1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845BD1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845BD1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845BD1 fall under?
The UC3845BD1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3845BD1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845BD1 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845BD1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3845BD1 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, element14, Newark Electronics and Future Electronics have stock available or on a lead time for UC3845BD1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845BD1 often in real-time on the comparison pages.
What if I can't find stock of UC3845BD1?
You can fill out our help required form which you can use to request a quote for UC3845BD1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.