Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
675
in stock
|
Buy Now | |
Texas Instruments
from US$0.43
|
187,655
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
198
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
element14
from US$1.37
|
-
|
Buy Now | |
Farnell
from US$0.58
|
-
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3845 |
Controller Type | PWM |
IC Generic Number | 3845 |
IC Temperature Range | Commercial |
Input Current | 11mA |
Logic Function Number | 3845A |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
ADVANCED PWM CONTROLLER, 3845, DIP8 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 450kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
30V,1A, 500KHz current mode PWM controller with 8.4V/7.6V UVLO 50% duty cycle, 0°C to 70°C | Texas Instruments |
Current Mode PWM Controller 1A 8-Pin | RS |
IC: PMIC | Transfer Multisort Elektronik |
Cur Mode Pwm Cont Rohs Compliant: Yes |TEXAS INSTRUMENTS UC3845AN. | Newark Electronics |
Where can I find additional details, specifications and documents for a UC3845AN?
Additional datasheets, footprints and schematics for UC3845AN are listed on our Part Details page. You can also find images and similar parts to UC3845AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3845AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3845AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3845AN fall under?
The UC3845AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3845AN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3845AN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3845AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3845AN have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for UC3845AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3845AN often in real-time on the comparison pages.
What if I can't find stock of UC3845AN?
You can fill out our help required form which you can use to request a quote for UC3845AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.