Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
8,250
in stock
|
Buy Now | |
element14
from US$0.41
|
20,333
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
11,478
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,920
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | - |
Supply Voltage Max | - |
Controller IC Case Style | SOIC |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PWM CONT, CURRENT MODE, 500KHZ, SOIC-8 | element14 |
Pwm Ctrl, 500Khz, -25 To 85Deg C | Newark Electronics |
Current Mode PWM Controller 1A 8-Pin SO N T/R | Avnet America |
UC3844B Series 250 kHz High Performance Current Mode PWM Controller - SOIC-8 | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a UC3844BD1013TR?
Additional datasheets, footprints and schematics for UC3844BD1013TR are listed on our Part Details page. You can also find images and similar parts to UC3844BD1013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844BD1013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844BD1013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844BD1013TR fall under?
The UC3844BD1013TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3844BD1013TR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844BD1013TR you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844BD1013TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3844BD1013TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Avnet America and Future Electronics have stock available or on a lead time for UC3844BD1013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844BD1013TR often in real-time on the comparison pages.
What if I can't find stock of UC3844BD1013TR?
You can fill out our help required form which you can use to request a quote for UC3844BD1013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.