UC3844AD8 Semiconductors - ICs by Texas Instruments

IC CURRENT MODE PWM CTRL 30V SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The UCx84xA family of control ICs is a pin-for-pin compatible improved version of the UCx84x family. Providing the necessary features to control currentmode or switched-mode power supplies, this family of devices has many improved features: startup current is less than 0.5 mA, oscillator discharge is trimmed to 8.3 mA, and during UVLO, the output stage can sink at least 10 mA at less than 1.2 V for VCC over 5 V.

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.70
1,146
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.14
1,146
in stock
Buy Now
Logo for element14
element14
from US$0.66
1,146
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.71
254
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.38
-
Buy Now

Specifications

Input Voltage 15V
Output Voltage 5V
Output Current 200mA
Supply Voltage Min 12V
Supply Voltage Max 25V
Controller IC Case Style SOIC
No. of Pins 8Pins
Frequency 500kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3844
Controller Type PWM
IC Generic Number 3844
IC Temperature Range Commercial
Input Current 11mA
Logic Function Number 3844
Operating Temperature Range 0°C to +70°C
Output Current Max 1A
Output Energy per Cycle 5µJ
Output Type Totem Pole
Power Dissipation Pd 1W
Power Supply IC Type PWM controller
Supply Voltage Range 12V to 25V
Termination Type Surface Mount Device

Alternative Descriptions

Ic, Current Mode Pwm Ctrl, 30V, Soic-8 | Newark Electronics
IC, CURRENT MODE PWM CTRL, 30V, SOIC-8 | element14
IC: PMIC | Transfer Multisort Elektronik
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 0°C to 70°C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3844AD8?

Additional datasheets, footprints and schematics for UC3844AD8 are listed on our Part Details page. You can also find images and similar parts to UC3844AD8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3844AD8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844AD8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3844AD8 fall under?

The UC3844AD8 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3844AD8 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844AD8 you can contact the distributor directly for product support, shipping queries etc.

Is the UC3844AD8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3844AD8 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for UC3844AD8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3844AD8 often in real-time on the comparison pages.

What if I can't find stock of UC3844AD8?

You can fill out our help required form which you can use to request a quote for UC3844AD8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay