Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 25V |
---|---|
Output Voltage | 15V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3844 |
Controller Type | PWM |
Input Current | 11mA |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
IC, CURRENT MODE PWM CTRL, 30V, SOIC-14 | element14 |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Current Mode Pwm Ctrl, 30V, Soic-14 | Newark Electronics |
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 50% duty cycle, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3844AD?
Additional datasheets, footprints and schematics for UC3844AD are listed on our Part Details page. You can also find images and similar parts to UC3844AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3844AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3844AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3844AD fall under?
The UC3844AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3844AD when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3844AD you can contact the distributor directly for product support, shipping queries etc.
Is the UC3844AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3844AD have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Texas Instruments have stock available or on a lead time for UC3844AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3844AD often in real-time on the comparison pages.
What if I can't find stock of UC3844AD?
You can fill out our help required form which you can use to request a quote for UC3844AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.