No distributors results available
View Full Pricing & Stock ComparisonInput Voltage | 25V |
---|---|
Output Voltage | 5.1V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | SOIC |
No. of Pins | 14Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3843 |
Controller Type | PWM |
IC Temperature Range | Commercial |
Input Current | 11mA |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Supply Voltage Range | 12V to 25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC3843ADG4?
Additional datasheets, footprints and schematics for UC3843ADG4 are listed on our Part Details page. You can also find images and similar parts to UC3843ADG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3843ADG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3843ADG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3843ADG4 fall under?
The UC3843ADG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3843ADG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3843ADG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3843ADG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3843ADG4 have stock available?
There is no stock from authorised distributors for UC3843ADG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3843ADG4 often in real-time on the comparison pages.
What if I can't find stock of UC3843ADG4?
You can fill out our help required form which you can use to request a quote for UC3843ADG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.