Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
140
in stock
|
Buy Now | |
element14
from US$0.39
|
1,711
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,659
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,646
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
1,025
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
914
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
44
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
3,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,550
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Input Voltage | 15V |
---|---|
Output Voltage | 5.1V |
Output Current | 200mA |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 250kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 3845 |
Controller Type | PWM |
Device Marking | UC3842BN |
IC Generic Number | 3842 |
Logic Function Number | 3842 |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Power Dissipation Pd | 1.25W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
IC, CURRENT MODE PWM, 3842, DIP8 | element14 |
Ic, Current Mode Pwm, 3842, Dip8 | Newark Electronics |
Current-PWM 1A 11,5-30V 500kHz DIP8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Current Mode PWM Controller 1A | RS |
UC3842B Series 30 V 17 mA High Performance Current Mode PWM Controller - DIP-8 | Future Electronics |
ST PWM Controller, DIP, 1A, 30V | Distrelec |
Current Mode PWM Controller 1A 8-Pin PDIP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a UC3842BN?
Additional datasheets, footprints and schematics for UC3842BN are listed on our Part Details page. You can also find images and similar parts to UC3842BN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3842BN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3842BN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3842BN fall under?
The UC3842BN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3842BN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3842BN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3842BN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3842BN have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for UC3842BN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3842BN often in real-time on the comparison pages.
What if I can't find stock of UC3842BN?
You can fill out our help required form which you can use to request a quote for UC3842BN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.