Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 1A |
Supply Voltage Min | 12V |
Supply Voltage Max | 25V |
Controller IC Case Style | DIP |
No. of Pins | 8Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3842 |
Controller Type | PWM |
IC Generic Number | 3842 |
IC Temperature Range | Commercial |
Input Current | 11mA |
Logic Function Number | 3842A |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Output Energy per Cycle | 5µJ |
Output Type | Totem Pole |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Supply Voltage Range | 12V to 25V |
Termination Type | Through Hole |
IC, CURRENT MODE PWM CTRL, 30V, DIP-8 | element14 |
Current Mode PWM Controller 1A 8-Pin | RS |
IC: PMIC | Transfer Multisort Elektronik |
Ic, Current Mode Pwm Ctrl, 30V, Dip-8 | Newark Electronics |
30-V, 1A, 500KHz current mode PWM controller with 16V/10V UVLO 100% duty cycle, 0°C to 70°C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3842AN?
Additional datasheets, footprints and schematics for UC3842AN are listed on our Part Details page. You can also find images and similar parts to UC3842AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3842AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3842AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3842AN fall under?
The UC3842AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3842AN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3842AN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3842AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3842AN have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for UC3842AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3842AN often in real-time on the comparison pages.
What if I can't find stock of UC3842AN?
You can fill out our help required form which you can use to request a quote for UC3842AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.