Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.96
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$7.96
|
-
|
Buy Now |
Input Voltage | 30V |
---|---|
Output Voltage | 40V |
Output Current | 400mA |
Supply Voltage Min | 8V |
Supply Voltage Max | 30V |
Controller IC Case Style | DIP |
No. of Pins | 18Pins |
Frequency | 500kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Type | PWM |
Input Current | 10mA |
Operating Temperature Range | 0°C to +70°C |
Output Energy per Cycle | 20µJ |
Power Dissipation Pd | 1W |
Supply Voltage Range | 8V to 30V |
Termination Type | Through Hole |
32V, 1A , 0.5MHz off-line PWM controller , 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3841N?
Additional datasheets, footprints and schematics for UC3841N are listed on our Part Details page. You can also find images and similar parts to UC3841N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3841N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3841N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3841N fall under?
The UC3841N is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3841N when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3841N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3841N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3841N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3841N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3841N often in real-time on the comparison pages.
What if I can't find stock of UC3841N?
You can fill out our help required form which you can use to request a quote for UC3841N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.