UC3825DW Semiconductors - ICs by Texas Instruments

CURRENT/VOLTAGE MODE PWM CONTROLLER 30V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.12


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$3.54
146
Buy Now
Logo for Newark Electronics Newark Electronics US$5.25
-
Buy Now
Logo for element14 element14 US$5.58
-
Buy Now
Logo for Texas Instruments Texas Instruments US$2.12
-
Buy Now
Logo for Farnell Farnell US$5.54
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage -
Output Voltage 13V
Output Current 1.5A
Supply Voltage Min 10V
Supply Voltage Max 30V
Controller IC Case Style SOIC
No. of Pins 16Pins
Frequency 1MHz

Alternative Descriptions

High Speed PWM Controller, UC3825DW | RS
Pwm Controller, Smd, Soic16, 3825 | Newark Electronics
Ehanced 30V, 1.5A double ended PWM controller with 9.2V/8.4V UVLO and 85% duty cycle , 0C to 70C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3825DW?

Additional datasheets, footprints and schematics for UC3825DW are listed on our Part Details page. You can also find images and similar parts to UC3825DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3825DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3825DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3825DW fall under?

The UC3825DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3825DW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3825DW you can contact the distributor directly for product support, shipping queries etc.

Is the UC3825DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3825DW have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC3825DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3825DW often in real-time on the comparison pages.

What if I can't find stock of UC3825DW?

You can fill out our help required form which you can use to request a quote for UC3825DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay