Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.24
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 1A |
Supply Voltage Min | 7V |
Supply Voltage Max | 20V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 50ns |
Output Delay | 50ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3714 |
Device Type | MOSFET Driver |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 7V to 20V |
Termination Type | Surface Mount Device |
0.5-A/1-A dual-channel gate driver with single input and one-inverting output | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3714D?
Additional datasheets, footprints and schematics for UC3714D are listed on our Part Details page. You can also find images and similar parts to UC3714D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3714D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3714D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3714D fall under?
The UC3714D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3714D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3714D you can contact the distributor directly for product support, shipping queries etc.
Is the UC3714D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3714D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC3714D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3714D often in real-time on the comparison pages.
What if I can't find stock of UC3714D?
You can fill out our help required form which you can use to request a quote for UC3714D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.