Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.24
|
No stock
|
Buy Now |
Driver Configuration | Inverting |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 5V |
Supply Voltage Max | 40V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3709 |
Device Type | MOSFET |
IC Temperature Range | Commercial |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current + Max | 500mA |
Power Dissipation Pd | 1W |
Supply Voltage Range | 5V to 40V |
Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a UC3709NG4?
Additional datasheets, footprints and schematics for UC3709NG4 are listed on our Part Details page. You can also find images and similar parts to UC3709NG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3709NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3709NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3709NG4 fall under?
The UC3709NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3709NG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3709NG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC3709NG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3709NG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UC3709NG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3709NG4 often in real-time on the comparison pages.
What if I can't find stock of UC3709NG4?
You can fill out our help required form which you can use to request a quote for UC3709NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.