Driver Configuration | Non-Inverting |
---|---|
Peak Output Current | 3A |
Supply Voltage Min | 5V |
Supply Voltage Max | 35V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | 25ns |
Output Delay | 25ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Device Type | MOSFET Driver |
Module Configuration | Dual |
Driver, Mosfet, Dual, Soic-16 | Newark Electronics |
3-A/3-A dual-channel gate driver with 35-V VDD, with 25-ns prop delay in a 16-pin SOIC package | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3708DW?
Additional datasheets, footprints and schematics for UC3708DW are listed on our Part Details page. You can also find images and similar parts to UC3708DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3708DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3708DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3708DW fall under?
The UC3708DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3708DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3708DW you can contact the distributor directly for product support, shipping queries etc.
Is the UC3708DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3708DW have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3708DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3708DW often in real-time on the comparison pages.
What if I can't find stock of UC3708DW?
You can fill out our help required form which you can use to request a quote for UC3708DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.