Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 1.5A |
Supply Voltage Min | 5V |
Supply Voltage Max | 40V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Input Delay | 100ns |
Output Delay | 100ns |
MSL | - |
Mosfet Driver, High Speed, Dip-16 | Newark Electronics |
MOSFET DRIVER, HIGH SPEED, DIP-16 | element14 |
MOSFET DRVR 1.5A Dual High Spd 16P PDIP | RS |
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and output latch | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3707N?
Additional datasheets, footprints and schematics for UC3707N are listed on our Part Details page. You can also find images and similar parts to UC3707N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3707N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3707N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3707N fall under?
The UC3707N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to UC3707N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3707N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3707N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3707N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Texas Instruments have stock available or on a lead time for UC3707N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3707N often in real-time on the comparison pages.
What if I can't find stock of UC3707N?
You can fill out our help required form which you can use to request a quote for UC3707N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.