UC3706NG4 Semiconductors - ICs by Texas Instruments

DRIVER DUAL MOSFET PDIP16 3706

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Driver Configuration Low Side
Peak Output Current 1.5A
Supply Voltage Min 5V
Supply Voltage Max 40V
Driver Case Style DIP
No. of Pins 16Pins
Input Delay 100ns
Output Delay 100ns
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Base Number 3706
Device Type MOSFET
IC Temperature Range Commercial
Module Configuration Low Side
No. of Outputs 2Outputs
Operating Temperature Range 0°C to +70°C
Output Current + Max 500mA
Power Dissipation Pd 2W
Supply Voltage Range 5V to 40V
Termination Type Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3706NG4?

Additional datasheets, footprints and schematics for UC3706NG4 are listed on our Part Details page. You can also find images and similar parts to UC3706NG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3706NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3706NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3706NG4 fall under?

The UC3706NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UC3706NG4 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3706NG4 you can contact the distributor directly for product support, shipping queries etc.

Is the UC3706NG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3706NG4 have stock available?

There is no stock from authorised distributors for UC3706NG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3706NG4 often in real-time on the comparison pages.

What if I can't find stock of UC3706NG4?

You can fill out our help required form which you can use to request a quote for UC3706NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay