UC3706N Semiconductors - ICs by Texas Instruments

MOSFET DRIVER HIGH SPEED DIP-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.89

Distributor Stock
Logo for RS
RS
from US$8.44
59
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.25
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.78
-
Buy Now
Logo for element14
element14
from US$9.24
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.89
-
Buy Now
Logo for Farnell
Farnell
from US$9.15
-
Buy Now

Specifications

Driver Configuration Low Side
Peak Output Current 1.5A
Supply Voltage Min 5V
Supply Voltage Max 40V
Driver Case Style DIP
No. of Pins 16Pins
Input Delay 100ns
Output Delay 100ns
MSL -

Alternative Descriptions

MOSFET DRVR 1.5A Dual High Spd 16P PDIP | RS
Mosfet Driver, High Speed, Dip-16 | Newark Electronics
1.5-A/1.5-A dual-channel gate driver with 40-V VDD, 40-ns fall time, and dual-inputs for each output | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3706N?

Additional datasheets, footprints and schematics for UC3706N are listed on our Part Details page. You can also find images and similar parts to UC3706N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3706N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3706N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3706N fall under?

The UC3706N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UC3706N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3706N you can contact the distributor directly for product support, shipping queries etc.

Is the UC3706N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3706N have stock available?

Authorised distributors including RS, Chip One Stop, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for UC3706N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3706N often in real-time on the comparison pages.

What if I can't find stock of UC3706N?

You can fill out our help required form which you can use to request a quote for UC3706N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay