UC3637DW Semiconductors - ICs by Texas Instruments

DC MOTOR CONTROLLER 3637 SOIC20

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.11

Distributor Stock
Logo for Farnell
Farnell
from US$5.07
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.17
11
in stock
Buy Now
Logo for element14
element14
from US$12.73
11
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$4.11
-
Buy Now

Specifications

Motor Type PWM
No. of Outputs 2Outputs
Output Current 100mA
Output Voltage 13.5V
Driver Case Style SOIC
No. of Pins 20Pins
Supply Voltage Min 2.5V
Supply Voltage Max 20V
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3637
Controller Type Motor
IC Generic Number 3637
IC Temperature Range Commercial
Operating Temperature Range 0°C to +70°C
Output Current Max 100A
Supply Voltage Range ± 2.5V to ± 20V
Termination Type Surface Mount Device

Alternative Descriptions

Dc Motor Controller, 3637, Soic20 | Newark Electronics
DC MOTOR CONTROLLER, 3637, SOIC20 | element14
Switched Mode Controller for DC Motor Drive | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3637DW?

Additional datasheets, footprints and schematics for UC3637DW are listed on our Part Details page. You can also find images and similar parts to UC3637DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3637DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3637DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3637DW fall under?

The UC3637DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to UC3637DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3637DW you can contact the distributor directly for product support, shipping queries etc.

Is the UC3637DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3637DW have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for UC3637DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3637DW often in real-time on the comparison pages.

What if I can't find stock of UC3637DW?

You can fill out our help required form which you can use to request a quote for UC3637DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay