Status: | Unknown |
---|---|
Series: | UC361 Series |
RoHS: | Unknown |
Prices starting from US$3.71
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | - |
Forward Current If(AV) | 1A |
Bridge Rectifier Case Style | DIP |
Forward Voltage VF Max | 1.3V |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Product Range | UC361 Series |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3610 |
Diode Case Style | DIP |
Diode Configuration | Bridge |
Diode Type | Schottky |
IC Temperature Range | Commercial |
Input Voltage Max | 50V |
No. of Outputs | 2Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 1A |
Reverse Recovery Time trr Max | 15ns |
Termination Type | Through Hole |
Bridge Rectifier Diode Schottky 1 Phase 3A | Rapid Electronics |
Diode Rectifier Bridge Dual 50V 8-Pin | RS |
Schottky Rectifier Bridge, Dual, 3A, Dip | Newark Electronics |
Dual schottky diode bridge with 3-A peak forward current | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3610N?
Additional datasheets, footprints and schematics for UC3610N are listed on our Part Details page. You can also find images and similar parts to UC3610N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3610N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3610N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3610N fall under?
The UC3610N is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to UC3610N when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3610N you can contact the distributor directly for product support, shipping queries etc.
Is the UC3610N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3610N have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for UC3610N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3610N often in real-time on the comparison pages.
What if I can't find stock of UC3610N?
You can fill out our help required form which you can use to request a quote for UC3610N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.