UC3526DW Semiconductors - ICs by Texas Instruments

PWM CONTROLLER SMD 3526 SOIC18

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.37

Distributor Stock
Logo for Farnell
Farnell
from US$3.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.39
-
Buy Now
Logo for element14
element14
from US$3.57
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.37
-
Buy Now

Specifications

Input Voltage 15V
Output Voltage 5V
Output Current 100mA
Supply Voltage Min 8V
Supply Voltage Max 35V
Controller IC Case Style SOIC
No. of Pins 18Pins
Frequency 400kHz
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3526
Controller Type PWM
IC Generic Number 3526
IC Temperature Range Commercial
Input Voltage Min 7V
Logic Function Number 3526
Operating Frequency 600kHz
Operating Temperature Range 0°C to +70°C
Output Current Max 0.2A
Power Dissipation Pd 1W
Power Supply IC Type PWM controller
Short Circuit Current 50mA
Supply Voltage Range 8V to 35V
Termination Type Surface Mount Device

Alternative Descriptions

Pwm Controller, Smd, 3526, Soic18 | Newark Electronics
35V, Dual 0.1A 400KHz PWM controller with 0C to 70C | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UC3526DW?

Additional datasheets, footprints and schematics for UC3526DW are listed on our Part Details page. You can also find images and similar parts to UC3526DW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UC3526DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3526DW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UC3526DW fall under?

The UC3526DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to UC3526DW when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UC3526DW you can contact the distributor directly for product support, shipping queries etc.

Is the UC3526DW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UC3526DW have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC3526DW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UC3526DW often in real-time on the comparison pages.

What if I can't find stock of UC3526DW?

You can fill out our help required form which you can use to request a quote for UC3526DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay