Input Voltage | 15V |
---|---|
Output Voltage | 5V |
Output Current | 100mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 35V |
Controller IC Case Style | DIP |
No. of Pins | 18Pins |
Frequency | 600kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3526 |
Controller Type | PWM |
IC Generic Number | 3526 |
IC Temperature Range | Commercial |
Input Voltage Min | 8V |
Logic Function Number | 3526 |
Operating Frequency | 400kHz |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.2A |
Power Dissipation Pd | 1W |
Power Supply IC Type | PWM controller |
Short Circuit Current | 50mA |
Supply Voltage Range | 7V to 35V |
Termination Type | Through Hole |
IC: PMIC | Transfer Multisort Elektronik |
UC3526AN, PWM Volt Mode Controllers | RS |
Ic, Regulating Pwm, 35V, 18-Dip | Newark Electronics |
IC, REGULATING PWM, 35V, 18-DIP | element14 |
35V, Dual 0.2A 600KHz PWM controller with 0C to 70C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC3526AN?
Additional datasheets, footprints and schematics for UC3526AN are listed on our Part Details page. You can also find images and similar parts to UC3526AN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC3526AN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC3526AN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC3526AN fall under?
The UC3526AN is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC3526AN when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC3526AN you can contact the distributor directly for product support, shipping queries etc.
Is the UC3526AN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC3526AN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for UC3526AN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC3526AN often in real-time on the comparison pages.
What if I can't find stock of UC3526AN?
You can fill out our help required form which you can use to request a quote for UC3526AN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.