Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Battery Type | Lead Acid |
---|---|
Input Voltage | 40V |
Battery Charge Voltage | - |
Charge Current Max | - |
Battery IC Case Style | DIP |
No. of Pins | 16Pins |
No. of Series Cells | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2906 |
Battery Management Function | Charge Controller |
IC Generic Number | 2906 |
Operating Temperature Range | -40°C to +70°C |
Output Current Max | 40mA |
Power Supply IC Type | Battery charger |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a UC2906NG4?
Additional datasheets, footprints and schematics for UC2906NG4 are listed on our Part Details page. You can also find images and similar parts to UC2906NG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2906NG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2906NG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2906NG4 fall under?
The UC2906NG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to UC2906NG4 when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2906NG4 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2906NG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2906NG4 have stock available?
There is no stock from authorised distributors for UC2906NG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2906NG4 often in real-time on the comparison pages.
What if I can't find stock of UC2906NG4?
You can fill out our help required form which you can use to request a quote for UC2906NG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.