Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Reference Output Current | - |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 40V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Feedback Generator Applications | Supports Defence Aerospace and Medical Applications |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Isolated Feedback Generator, 14Dip | Newark Electronics |
Isolated feedback generator, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2901N.?
Additional datasheets, footprints and schematics for UC2901N. are listed on our Part Details page. You can also find images and similar parts to UC2901N. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2901N. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2901N. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2901N. fall under?
The UC2901N. is listed under Electronic & Electrical Components > Semiconductors - ICs > Isolated Feedback Generators.
Can I view similar or alternative parts?
You can view similar parts to UC2901N. when available in the Isolated Feedback Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2901N. you can contact the distributor directly for product support, shipping queries etc.
Is the UC2901N. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2901N. have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for UC2901N..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2901N. often in real-time on the comparison pages.
What if I can't find stock of UC2901N.?
You can fill out our help required form which you can use to request a quote for UC2901N. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.