Reference Output Current | -35mA |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 40V |
Digital IC Case | SOIC |
No. of Pins | 14Pins |
Feedback Generator Applications | Supports Defence Aerospace and Medical Applications |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Isolated feedback generator, -40C to 85C | Texas Instruments |
Where can I find additional details, specifications and documents for a UC2901D?
Additional datasheets, footprints and schematics for UC2901D are listed on our Part Details page. You can also find images and similar parts to UC2901D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2901D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2901D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2901D fall under?
The UC2901D is listed under Electronic & Electrical Components > Semiconductors - ICs > Isolated Feedback Generators.
Can I view similar or alternative parts?
You can view similar parts to UC2901D when available in the Isolated Feedback Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2901D you can contact the distributor directly for product support, shipping queries etc.
Is the UC2901D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2901D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for UC2901D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2901D often in real-time on the comparison pages.
What if I can't find stock of UC2901D?
You can fill out our help required form which you can use to request a quote for UC2901D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.