Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | SOIC |
No. of Pins | 18Pins |
Switching Frequency | 300kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 36V |
Operating Temperature Range | -25°C to +85°C |
Output Current Max | 1A |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a UC2874DW-2?
Additional datasheets, footprints and schematics for UC2874DW-2 are listed on our Part Details page. You can also find images and similar parts to UC2874DW-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UC2874DW-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UC2874DW-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UC2874DW-2 fall under?
The UC2874DW-2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to UC2874DW-2 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UC2874DW-2 you can contact the distributor directly for product support, shipping queries etc.
Is the UC2874DW-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UC2874DW-2 have stock available?
There is no stock from authorised distributors for UC2874DW-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UC2874DW-2 often in real-time on the comparison pages.
What if I can't find stock of UC2874DW-2?
You can fill out our help required form which you can use to request a quote for UC2874DW-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.